Capital Lighting, Inc. 42257OZ Mid. Chandeliers-Other 365759

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 6.05 Product Name: Nine Light Chandelier UPC: 783927379168 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 6.05 Product Name: Nine Light Chandelier UPC: 783927379168 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42257OZ Mid. Chandeliers-Other - 365759 - Capital Lighting, Inc.
Columbus, OH, USA
42257OZ Mid. Chandeliers-Other
365759
42257OZ Mid. Chandeliers-Other 365759
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 6.05 Product Name: Nine Light Chandelier UPC: 783927379168 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 6.05
Product Name: Nine Light Chandelier
UPC: 783927379168
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365759
Product Name 42257OZ Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details