Capital Lighting, Inc. 42834PN Mini Pendants-Rod 365758

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9.8 Product Name: One Light Pendant UPC: 783927377911 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9.8 Product Name: One Light Pendant UPC: 783927377911 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42834PN Mini Pendants-Rod - 365758 - Capital Lighting, Inc.
Columbus, OH, USA
42834PN Mini Pendants-Rod
365758
42834PN Mini Pendants-Rod 365758
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 9.8 Product Name: One Light Pendant UPC: 783927377911 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 9.8
Product Name: One Light Pendant
UPC: 783927377911
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365758
Product Name 42834PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details