Capital Lighting, Inc. 42275NI Flush Mounts-Bowl Style 365757

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382663 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382663 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42275NI Flush Mounts-Bowl Style - 365757 - Capital Lighting, Inc.
Columbus, OH, USA
42275NI Flush Mounts-Bowl Style
365757
42275NI Flush Mounts-Bowl Style 365757
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382663 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 4.6
Product Name: Three Light Flush Mount
UPC: 783927382663
Category: Flush Mounts
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365757
Product Name 42275NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details