Capital Lighting, Inc. 42276OZ Flush Mounts-Bowl Style 365753

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382687 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382687 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42276OZ Flush Mounts-Bowl Style - 365753 - Capital Lighting, Inc.
Columbus, OH, USA
42276OZ Flush Mounts-Bowl Style
365753
42276OZ Flush Mounts-Bowl Style 365753
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382687 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 5.50
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 6.7
Product Name: Four Light Flush Mount
UPC: 783927382687
Category: Flush Mounts
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365753
Product Name 42276OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details