Capital Lighting, Inc. 42549CLP Mini Pendants-Rod 365752

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 8.9 Product Name: One Light Pendant UPC: 783927377966 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 8.9 Product Name: One Light Pendant UPC: 783927377966 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42549CLP Mini Pendants-Rod - 365752 - Capital Lighting, Inc.
Columbus, OH, USA
42549CLP Mini Pendants-Rod
365752
42549CLP Mini Pendants-Rod 365752
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 8.9 Product Name: One Light Pendant UPC: 783927377966 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.00
Length 18.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 8.9
Product Name: One Light Pendant
UPC: 783927377966
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365752
Product Name 42549CLP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details