Capital Lighting, Inc. 2562-01-55 Sconces-Drum Shades 365746

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.76 Product Name: One Light Wall Bracket UPC: 093185043092 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.76 Product Name: One Light Wall Bracket UPC: 093185043092 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2562-01-55 Sconces-Drum Shades - 365746 - Capital Lighting, Inc.
Columbus, OH, USA
2562-01-55 Sconces-Drum Shades
365746
2562-01-55 Sconces-Drum Shades 365746
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2.76 Product Name: One Light Wall Bracket UPC: 093185043092 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 2.76
Product Name: One Light Wall Bracket
UPC: 093185043092
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365746
Product Name 2562-01-55 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details