Capital Lighting, Inc. 2662-01-55 Mini Pendants-Drum Shades 365745

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.18 Product Name: One Light Mini Pendant UPC: 093185043160 Category: Mini Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.18 Product Name: One Light Mini Pendant UPC: 093185043160 Category: Mini Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2662-01-55 Mini Pendants-Drum Shades - 365745 - Capital Lighting, Inc.
Columbus, OH, USA
2662-01-55 Mini Pendants-Drum Shades
365745
2662-01-55 Mini Pendants-Drum Shades 365745
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.18 Product Name: One Light Mini Pendant UPC: 093185043160 Category: Mini Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 4.18
Product Name: One Light Mini Pendant
UPC: 093185043160
Category: Mini Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365745
Product Name 2662-01-55 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details