Capital Lighting, Inc. 2562-04-55 Pendants-Drum Shade 365741

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15.76 Product Name: Four Light Bowl Pendant UPC: 093185043115 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15.76 Product Name: Four Light Bowl Pendant UPC: 093185043115 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2562-04-55 Pendants-Drum Shade - 365741 - Capital Lighting, Inc.
Columbus, OH, USA
2562-04-55 Pendants-Drum Shade
365741
2562-04-55 Pendants-Drum Shade 365741
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 15.76 Product Name: Four Light Bowl Pendant UPC: 093185043115 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 15.76
Product Name: Four Light Bowl Pendant
UPC: 093185043115
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365741
Product Name 2562-04-55 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details