Capital Lighting, Inc. 1676OZW Mid. Chandeliers-Glass Up 365739

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927383288 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927383288 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1676OZW Mid. Chandeliers-Glass Up - 365739 - Capital Lighting, Inc.
Columbus, OH, USA
1676OZW Mid. Chandeliers-Glass Up
365739
1676OZW Mid. Chandeliers-Glass Up 365739
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927383288 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.00
Bulb
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 11.7
Product Name: Five Light Chandelier
UPC: 783927383288
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365739
Product Name 1676OZW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details