Capital Lighting, Inc. 3478OZW Mini Pendants-Rod 365738

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927383257 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927383257 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
3478OZW Mini Pendants-Rod - 365738 - Capital Lighting, Inc.
Columbus, OH, USA
3478OZW Mini Pendants-Rod
365738
3478OZW Mini Pendants-Rod 365738
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927383257 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927383257
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365738
Product Name 3478OZW Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details