Capital Lighting, Inc. 1678OZW Mini Chandeliers-Glass Shade 365737

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927383240 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927383240 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1678OZW Mini Chandeliers-Glass Shade - 365737 - Capital Lighting, Inc.
Columbus, OH, USA
1678OZW Mini Chandeliers-Glass Shade
365737
1678OZW Mini Chandeliers-Glass Shade 365737
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927383240 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 783927383240
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365737
Product Name 1678OZW Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details