Capital Lighting, Inc. 1680OZW Mid. Chandeliers-Glass Up 365736

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927383233 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927383233 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1680OZW Mid. Chandeliers-Glass Up - 365736 - Capital Lighting, Inc.
Columbus, OH, USA
1680OZW Mid. Chandeliers-Glass Up
365736
1680OZW Mid. Chandeliers-Glass Up 365736
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927383233 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927383233
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365736
Product Name 1680OZW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details