Capital Lighting, Inc. 3279OZW Pendants-Bowl Style 365735

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927383264 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927383264 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3279OZW Pendants-Bowl Style - 365735 - Capital Lighting, Inc.
Columbus, OH, USA
3279OZW Pendants-Bowl Style
365735
3279OZW Pendants-Bowl Style 365735
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927383264 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 30
Finish: Olde Bronze
Weight: 32.5
Product Name: Five Light Inverted Pendant
UPC: 783927383264
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365735
Product Name 3279OZW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details