Capital Lighting, Inc. 1679OZW Mid. Chandeliers-Glass Up 365734

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.75 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927383202 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.75 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927383202 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1679OZW Mid. Chandeliers-Glass Up - 365734 - Capital Lighting, Inc.
Columbus, OH, USA
1679OZW Mid. Chandeliers-Glass Up
365734
1679OZW Mid. Chandeliers-Glass Up 365734
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.75 Bulb Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927383202 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.75
Bulb
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927383202
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365734
Product Name 1679OZW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details