Capital Lighting, Inc. 1681OZW Large Chandeliers-Glass Shade 365733

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Qty: 15 Wattage: 60 Finish: Olde Bronze Weight: 32 Product Name: 15 Light Chandelier UPC: 783927383226 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Qty: 15 Wattage: 60 Finish: Olde Bronze Weight: 32 Product Name: 15 Light Chandelier UPC: 783927383226 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1681OZW Large Chandeliers-Glass Shade - 365733 - Capital Lighting, Inc.
Columbus, OH, USA
1681OZW Large Chandeliers-Glass Shade
365733
1681OZW Large Chandeliers-Glass Shade 365733
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Qty: 15 Wattage: 60 Finish: Olde Bronze Weight: 32 Product Name: 15 Light Chandelier UPC: 783927383226 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Qty: 15
Wattage: 60
Finish: Olde Bronze
Weight: 32
Product Name: 15 Light Chandelier
UPC: 783927383226
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365733
Product Name 1681OZW Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details