Capital Lighting, Inc. 3278OZW Pendants-Bowl Style 365732

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927383271 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927383271 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3278OZW Pendants-Bowl Style - 365732 - Capital Lighting, Inc.
Columbus, OH, USA
3278OZW Pendants-Bowl Style
365732
3278OZW Pendants-Bowl Style 365732
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927383271 Category: Inverted Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 12
Product Name: Three Light Inverted Pendant
UPC: 783927383271
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365732
Product Name 3278OZW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details