Capital Lighting, Inc. 1861OZW Large Chandeliers-Glass Shade 365731

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 45.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927383219 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 45.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927383219 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1861OZW Large Chandeliers-Glass Shade - 365731 - Capital Lighting, Inc.
Columbus, OH, USA
1861OZW Large Chandeliers-Glass Shade
365731
1861OZW Large Chandeliers-Glass Shade 365731
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 45.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927383219 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 45.50
Bulb
Type: A-19
Qty: 20
Wattage: 60
Finish: Olde Bronze
Weight: 88
Product Name: 20 Light Chandelier
UPC: 783927383219
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365731
Product Name 1861OZW Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details