Capital Lighting, Inc. 42194CH Pendants-Drum Shade 365729

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 20.45 Product Name: Six Light Chandelier UPC: 783927381369 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 20.45 Product Name: Six Light Chandelier UPC: 783927381369 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42194CH Pendants-Drum Shade - 365729 - Capital Lighting, Inc.
Columbus, OH, USA
42194CH Pendants-Drum Shade
365729
42194CH Pendants-Drum Shade 365729
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 20.45 Product Name: Six Light Chandelier UPC: 783927381369 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Chrome
Weight: 20.45
Product Name: Six Light Chandelier
UPC: 783927381369
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365729
Product Name 42194CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details