Capital Lighting, Inc. 42195CH Pendants-Drum Shade 365727

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 31.35 Product Name: Eight Light Chandelier UPC: 783927381352 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 31.35 Product Name: Eight Light Chandelier UPC: 783927381352 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42195CH Pendants-Drum Shade - 365727 - Capital Lighting, Inc.
Columbus, OH, USA
42195CH Pendants-Drum Shade
365727
42195CH Pendants-Drum Shade 365727
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 31.35 Product Name: Eight Light Chandelier UPC: 783927381352 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Chrome
Weight: 31.35
Product Name: Eight Light Chandelier
UPC: 783927381352
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365727
Product Name 42195CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details