Capital Lighting, Inc. 42256CH Mid. Chandeliers-Other 365725

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-25 Qty: 9 Wattage: 60 Finish: Chrome Weight: 6.8 Product Name: Nine Light Chandelier UPC: 783927378925 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-25 Qty: 9 Wattage: 60 Finish: Chrome Weight: 6.8 Product Name: Nine Light Chandelier UPC: 783927378925 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42256CH Mid. Chandeliers-Other - 365725 - Capital Lighting, Inc.
Columbus, OH, USA
42256CH Mid. Chandeliers-Other
365725
42256CH Mid. Chandeliers-Other 365725
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: G-25 Qty: 9 Wattage: 60 Finish: Chrome Weight: 6.8 Product Name: Nine Light Chandelier UPC: 783927378925 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.25
Bulb
Type: G-25
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 6.8
Product Name: Nine Light Chandelier
UPC: 783927378925
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365725
Product Name 42256CH Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details