Capital Lighting, Inc. 42245NI Semi-Flush Mts.-Bowl Style 365723

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 783927378994 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 783927378994 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42245NI Semi-Flush Mts.-Bowl Style - 365723 - Capital Lighting, Inc.
Columbus, OH, USA
42245NI Semi-Flush Mts.-Bowl Style
365723
42245NI Semi-Flush Mts.-Bowl Style 365723
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 783927378994 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 9.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Semi Flush
UPC: 783927378994
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365723
Product Name 42245NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details