Capital Lighting, Inc. 42246OZ Semi-Flush Mts.-Bowl Style 365722

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Semi Flush UPC: 783927379014 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Semi Flush UPC: 783927379014 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42246OZ Semi-Flush Mts.-Bowl Style - 365722 - Capital Lighting, Inc.
Columbus, OH, USA
42246OZ Semi-Flush Mts.-Bowl Style
365722
42246OZ Semi-Flush Mts.-Bowl Style 365722
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Semi Flush UPC: 783927379014 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 8.5
Product Name: Four Light Semi Flush
UPC: 783927379014
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365722
Product Name 42246OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details