Capital Lighting, Inc. 3606OZW Semi-Flush Mts.-Bowl Style 365719

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927383318 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927383318 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3606OZW Semi-Flush Mts.-Bowl Style - 365719 - Capital Lighting, Inc.
Columbus, OH, USA
3606OZW Semi-Flush Mts.-Bowl Style
365719
3606OZW Semi-Flush Mts.-Bowl Style 365719
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.3 Product Name: Three Light Semi Flush UPC: 783927383318 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.3
Product Name: Three Light Semi Flush
UPC: 783927383318
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365719
Product Name 3606OZW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details