Capital Lighting, Inc. 3678OZW Semi-Flush Mts.-Bowl Style 365717

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Semi Flush UPC: 783927383301 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Semi Flush UPC: 783927383301 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3678OZW Semi-Flush Mts.-Bowl Style - 365717 - Capital Lighting, Inc.
Columbus, OH, USA
3678OZW Semi-Flush Mts.-Bowl Style
365717
3678OZW Semi-Flush Mts.-Bowl Style 365717
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Semi Flush UPC: 783927383301 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 5.35
Product Name: One Light Semi Flush
UPC: 783927383301
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365717
Product Name 3678OZW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details