Capital Lighting, Inc. 5178OZW Bathroom Fixtures-Three Lights 365713

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Bath Light UPC: 783927383363 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Bath Light UPC: 783927383363 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5178OZW Bathroom Fixtures-Three Lights - 365713 - Capital Lighting, Inc.
Columbus, OH, USA
5178OZW Bathroom Fixtures-Three Lights
365713
5178OZW Bathroom Fixtures-Three Lights 365713
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Bath Light UPC: 783927383363 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 7.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 4.75
Product Name: Three Light Bath Light
UPC: 783927383363
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365713
Product Name 5178OZW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details