Capital Lighting, Inc. 5334CH Sconces-Single Glass 365710

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Bath Fixture UPC: 783927371766 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Bath Fixture UPC: 783927371766 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5334CH Sconces-Single Glass - 365710 - Capital Lighting, Inc.
Columbus, OH, USA
5334CH Sconces-Single Glass
365710
5334CH Sconces-Single Glass 365710
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1 Product Name: One Light Bath Fixture UPC: 783927371766 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1
Product Name: One Light Bath Fixture
UPC: 783927371766
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365710
Product Name 5334CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details