Capital Lighting, Inc. 5339CH Bathroom Fixtures-Five+Lights 365709

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Five Light Bath Light UPC: 783927371728 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Five Light Bath Light UPC: 783927371728 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5339CH Bathroom Fixtures-Five+Lights - 365709 - Capital Lighting, Inc.
Columbus, OH, USA
5339CH Bathroom Fixtures-Five+Lights
365709
5339CH Bathroom Fixtures-Five+Lights 365709
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Five Light Bath Light UPC: 783927371728 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 8.5
Product Name: Five Light Bath Light
UPC: 783927371728
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365709
Product Name 5339CH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details