Capital Lighting, Inc. 6079OZW Sconces-Single Glass 365707

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927383349 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927383349 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6079OZW Sconces-Single Glass - 365707 - Capital Lighting, Inc.
Columbus, OH, USA
6079OZW Sconces-Single Glass
365707
6079OZW Sconces-Single Glass 365707
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927383349 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927383349
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365707
Product Name 6079OZW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details