Capital Lighting, Inc. 9538BK Exterior -Ceiling Mount 365703

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black (Painted) Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927368728 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black (Painted) Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927368728 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9538BK Exterior -Ceiling Mount - 365703 - Capital Lighting, Inc.
Columbus, OH, USA
9538BK Exterior -Ceiling Mount
365703
9538BK Exterior -Ceiling Mount 365703
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black (Painted) Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927368728 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black (Painted)
Weight: 5.5
Product Name: Three Light Outdoor Fixture
UPC: 783927368728
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365703
Product Name 9538BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details