Capital Lighting, Inc. 49466BRZ Exterior -Post/Pier Head 365693

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369992 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369992 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49466BRZ Exterior -Post/Pier Head - 365693 - Capital Lighting, Inc.
Columbus, OH, USA
49466BRZ Exterior -Post/Pier Head
365693
49466BRZ Exterior -Post/Pier Head 365693
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369992 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 783927369992
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365693
Product Name 49466BRZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details