Capital Lighting, Inc. 65364 Mini Pendants-Rod 365690

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927378024 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927378024 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65364 Mini Pendants-Rod - 365690 - Capital Lighting, Inc.
Columbus, OH, USA
65364 Mini Pendants-Rod
365690
65364 Mini Pendants-Rod 365690
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783927378024 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.2
Product Name: One Light Mini Pendant
UPC: 783927378024
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365690
Product Name 65364 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details