Capital Lighting, Inc. 380920SNW Fans-Light Kits 365687

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389761 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389761 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
380920SNW Fans-Light Kits - 365687 - Capital Lighting, Inc.
Columbus, OH, USA
380920SNW Fans-Light Kits
365687
380920SNW Fans-Light Kits 365687
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927389761 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Natural White
Product Name: One Light Fan Light Kit
UPC: 783927389761
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365687
Product Name 380920SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details