Capital Lighting, Inc. 65368 Pendants-Bowl Style 365679

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.65 Product Name: One Light Pendant UPC: 783927378093 Category: Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.65 Product Name: One Light Pendant UPC: 783927378093 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65368 Pendants-Bowl Style - 365679 - Capital Lighting, Inc.
Columbus, OH, USA
65368 Pendants-Bowl Style
365679
65368 Pendants-Bowl Style 365679
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.65 Product Name: One Light Pendant UPC: 783927378093 Category: Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.65
Product Name: One Light Pendant
UPC: 783927378093
Category: Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365679
Product Name 65368 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details