Capital Lighting, Inc. 70228NIW Lamps-Table Lamps 365675

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Table Lamp UPC: 38463034010 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Table Lamp UPC: 38463034010 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70228NIW Lamps-Table Lamps - 365675 - Capital Lighting, Inc.
Columbus, OH, USA
70228NIW Lamps-Table Lamps
365675
70228NIW Lamps-Table Lamps 365675
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Table Lamp UPC: 38463034010 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 11
Product Name: Two Light Table Lamp
UPC: 38463034010
Category: Lamps Tables
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365675
Product Name 70228NIW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details