Capital Lighting, Inc. 65371 Mini Pendants-Rod 365674

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.8 Product Name: One Light Mini Pendant UPC: 783927383387 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.8 Product Name: One Light Mini Pendant UPC: 783927383387 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65371 Mini Pendants-Rod - 365674 - Capital Lighting, Inc.
Columbus, OH, USA
65371 Mini Pendants-Rod
365674
65371 Mini Pendants-Rod 365674
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.8 Product Name: One Light Mini Pendant UPC: 783927383387 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5.8
Product Name: One Light Mini Pendant
UPC: 783927383387
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365674
Product Name 65371 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details