Capital Lighting, Inc. 69165 Sconces-Pocket 365670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Product Name: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Product Name: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
69165 Sconces-Pocket - 365670 - Capital Lighting, Inc.
Columbus, OH, USA
69165 Sconces-Pocket
365670
69165 Sconces-Pocket 365670
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Product Name: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Bronze
Product Name: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365670
Product Name 69165 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details