Capital Lighting, Inc. 70869 Lamps-Table Lamps 365668

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70869 Lamps-Table Lamps - 365668 - Capital Lighting, Inc.
Columbus, OH, USA
70869 Lamps-Table Lamps
365668
70869 Lamps-Table Lamps 365668
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 28.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365668
Product Name 70869 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details