Capital Lighting, Inc. 70863 Lamps-Table Lamps 365663

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Mist Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Mist Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70863 Lamps-Table Lamps - 365663 - Capital Lighting, Inc.
Columbus, OH, USA
70863 Lamps-Table Lamps
365663
70863 Lamps-Table Lamps 365663
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Mist Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Champagne Mist
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365663
Product Name 70863 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details