Capital Lighting, Inc. 70866 Lamps-Table Lamps 365662

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70866 Lamps-Table Lamps - 365662 - Capital Lighting, Inc.
Columbus, OH, USA
70866 Lamps-Table Lamps
365662
70866 Lamps-Table Lamps 365662
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Painted Metal
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365662
Product Name 70866 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details