Capital Lighting, Inc. 70864 Lamps-Desk/Piano Lamps 365661

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Product Name: Desk Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Product Name: Desk Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70864 Lamps-Desk/Piano Lamps - 365661 - Capital Lighting, Inc.
Columbus, OH, USA
70864 Lamps-Desk/Piano Lamps
365661
70864 Lamps-Desk/Piano Lamps 365661
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Product Name: Desk Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Painted Metal
Product Name: Desk Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365661
Product Name 70864 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details