Capital Lighting, Inc. 70865 Lamps-Table Lamps 365660

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Product Name: Buffet Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Product Name: Buffet Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70865 Lamps-Table Lamps - 365660 - Capital Lighting, Inc.
Columbus, OH, USA
70865 Lamps-Table Lamps
365660
70865 Lamps-Table Lamps 365660
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Product Name: Buffet Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Painted Metal
Product Name: Buffet Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365660
Product Name 70865 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details