Capital Lighting, Inc. 380910ANS Fans-Light Kits 365653

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Product Name: One Light Fan Light Kit UPC: 783927389662 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Product Name: One Light Fan Light Kit UPC: 783927389662 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380910ANS Fans-Light Kits - 365653 - Capital Lighting, Inc.
Columbus, OH, USA
380910ANS Fans-Light Kits
365653
380910ANS Fans-Light Kits 365653
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Satin Silver Product Name: One Light Fan Light Kit UPC: 783927389662 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Satin Silver
Product Name: One Light Fan Light Kit
UPC: 783927389662
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365653
Product Name 380910ANS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details