Capital Lighting, Inc. 380910SBK Fans-Light Kits 365650

Description
PRODUCT DETAILS / SPECS Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927389686 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927389686 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380910SBK Fans-Light Kits - 365650 - Capital Lighting, Inc.
Columbus, OH, USA
380910SBK Fans-Light Kits
365650
380910SBK Fans-Light Kits 365650
PRODUCT DETAILS / SPECS Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927389686 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Black
Product Name: One Light Fan Light Kit
UPC: 783927389686
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365650
Product Name 380910SBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details