Capital Lighting, Inc. 70849 Lamps-Table Lamps 365646

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70849 Lamps-Table Lamps - 365646 - Capital Lighting, Inc.
Columbus, OH, USA
70849 Lamps-Table Lamps
365646
70849 Lamps-Table Lamps 365646
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365646
Product Name 70849 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details