Capital Lighting, Inc. 70853 Lamps-Table Lamps 365645

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70853 Lamps-Table Lamps - 365645 - Capital Lighting, Inc.
Columbus, OH, USA
70853 Lamps-Table Lamps
365645
70853 Lamps-Table Lamps 365645
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: White Product Name: Table lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: White
Product Name: Table lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365645
Product Name 70853 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details