Capital Lighting, Inc. 70847 Lamps-Table Lamps 365644

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable

Suppliers

Company
Product
Description
Supplier Links
70847 Lamps-Table Lamps - 365644 - Capital Lighting, Inc.
Columbus, OH, USA
70847 Lamps-Table Lamps
365644
70847 Lamps-Table Lamps 365644
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: Table Lamp 1Lt Portable

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 30.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Painted Metal
Product Name: Table Lamp 1Lt Portable

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365644
Product Name 70847 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details