Capital Lighting, Inc. 70849AB Lamps-Table Lamps 365643

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 38463034232 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 38463034232 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70849AB Lamps-Table Lamps - 365643 - Capital Lighting, Inc.
Columbus, OH, USA
70849AB Lamps-Table Lamps
365643
70849AB Lamps-Table Lamps 365643
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 38463034232 Category: Lamps Tables Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 38463034232
Category: Lamps Tables
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365643
Product Name 70849AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details