Capital Lighting, Inc. 70871 Lamps-Accent Lamps 365637

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Accent Lamp 1Lt
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Accent Lamp 1Lt

Suppliers

Company
Product
Description
Supplier Links
70871 Lamps-Accent Lamps - 365637 - Capital Lighting, Inc.
Columbus, OH, USA
70871 Lamps-Accent Lamps
365637
70871 Lamps-Accent Lamps 365637
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Accent Lamp 1Lt

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Accent Lamp 1Lt

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365637
Product Name 70871 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details