Capital Lighting, Inc. 74254 Lamps-Floor Lamps 365636

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Floor Lamp 1Lt
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Floor Lamp 1Lt

Suppliers

Company
Product
Description
Supplier Links
74254 Lamps-Floor Lamps - 365636 - Capital Lighting, Inc.
Columbus, OH, USA
74254 Lamps-Floor Lamps
365636
74254 Lamps-Floor Lamps 365636
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.50 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Bronze Product Name: Floor Lamp 1Lt

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.50
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: Floor Lamp 1Lt

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365636
Product Name 74254 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details