Capital Lighting, Inc. 78011NIW Sconces-Other 365635

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Lamp UPC: 38463034003 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Lamp UPC: 38463034003 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
78011NIW Sconces-Other - 365635 - Capital Lighting, Inc.
Columbus, OH, USA
78011NIW Sconces-Other
365635
78011NIW Sconces-Other 365635
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Lamp UPC: 38463034003 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.75
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Wall Lamp
UPC: 38463034003
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365635
Product Name 78011NIW Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details